Knowles Microphones - SPH1668LM4H SPH1668LM4H

Description
Manufacturer: Knowles Win Source Part Number: 934859-SPH1668LM4H Series: SiSonic™ SPH Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads Part Status: Obsolete Categories: Audio Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 934859-SPH1668LM4H Series: SiSonic™ SPH Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads Part Status: Obsolete Categories: Audio Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH1668LM4H - 934859-SPH1668LM4H - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH1668LM4H
934859-SPH1668LM4H
Microphones - SPH1668LM4H 934859-SPH1668LM4H
Manufacturer: Knowles Win Source Part Number: 934859-SPH1668LM4H Series: SiSonic™ SPH Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads Part Status: Obsolete Categories: Audio Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Knowles
Win Source Part Number: 934859-SPH1668LM4H
Series: SiSonic™ SPH
Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads
Part Status: Obsolete
Categories: Audio Products
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Futian, China
Audio Products - Microphones
SPH1668LM4H
Audio Products - Microphones SPH1668LM4H
MIC MEMS DIGITAL PDM OMNI -29DB

MIC MEMS DIGITAL PDM OMNI -29DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 934859-SPH1668LM4H SPH1668LM4H
Product Name Microphones - SPH1668LM4H Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers