Cirrus Logic, Inc. Microphones - CS7331P-CAZR CS7331P-CAZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867325-CS7331P-CAZR Series: CS7331P Features: 85 Hz ~ 15 kHz Analog Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 598-2443-6, CS7331P-CAZR/J0, -CS7331P-CAZR, 598-2443-1, 598-2443-2
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867325-CS7331P-CAZR Series: CS7331P Features: 85 Hz ~ 15 kHz Analog Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 598-2443-6, CS7331P-CAZR/J0, -CS7331P-CAZR, 598-2443-1, 598-2443-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - CS7331P-CAZR - 867325-CS7331P-CAZR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - CS7331P-CAZR
867325-CS7331P-CAZR
Microphones - CS7331P-CAZR 867325-CS7331P-CAZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867325-CS7331P-CAZR Series: CS7331P Features: 85 Hz ~ 15 kHz Analog Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 598-2443-6, CS7331P-CAZR/J0, -CS7331P-CAZR, 598-2443-1, 598-2443-2

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867325-CS7331P-CAZR
Series: CS7331P
Features: 85 Hz ~ 15 kHz Analog Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 598-2443-6, CS7331P-CAZR/J0, -CS7331P-CAZR, 598-2443-1, 598-2443-2

Buy Now Datasheet
Futian, China
Audio Products - Microphones
CS7331P-CAZR
Audio Products - Microphones CS7331P-CAZR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 867325-CS7331P-CAZR CS7331P-CAZR
Product Name Microphones - CS7331P-CAZR Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Omnidirectional Microphones - CEM60229OB313J-L01CY2-AH-0 - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details