Datamax-O'Neil Portable Impact Printer RP™

Description
The Route Printer series is a portable, full-page dot matrix printer that is rugged enough to be used in the cab of a truck or carried into a remote receiving area. The RP 2000 accommodates Motorola® PDT8000, PDT8046, and MC9000-S handheld computers. Its intelligent cradle allows the handheld computer to communicate with the printer as well as charge the handheld computer batteries. The RP 2000 with Bluetooth® enables the printing of receipts and invoices wherever they are needed. The RP is part of Datamax-O’Neil’s well know Integrated Printing Systems which combine our printers with the industry’s leading mobile computers to provide the ultimate in convenient integration and portability for users in route accounting, direct store delivery (DSD), and other field mobile applications. Integrated Printing Systems allow you to carry, charge and communicate from a single integrated device. Specs at-a-glance: Full page dot matrix printer 3.0” [76.2mm] minimum, 8.5"/A4 maximum media width range Paper capacity of up to 200 sheets Optional Bluetooth connectivity
Datasheet
Description
The Route Printer series is a portable, full-page dot matrix printer that is rugged enough to be used in the cab of a truck or carried into a remote receiving area. The RP 2000 accommodates Motorola® PDT8000, PDT8046, and MC9000-S handheld computers. Its intelligent cradle allows the handheld computer to communicate with the printer as well as charge the handheld computer batteries. The RP 2000 with Bluetooth® enables the printing of receipts and invoices wherever they are needed. The RP is part of Datamax-O’Neil’s well know Integrated Printing Systems which combine our printers with the industry’s leading mobile computers to provide the ultimate in convenient integration and portability for users in route accounting, direct store delivery (DSD), and other field mobile applications. Integrated Printing Systems allow you to carry, charge and communicate from a single integrated device. Specs at-a-glance: Full page dot matrix printer 3.0” [76.2mm] minimum, 8.5"/A4 maximum media width range Paper capacity of up to 200 sheets Optional Bluetooth connectivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Impact Printer - RP™ - Datamax-O'Neil
Orlando, FL, USA
Portable Impact Printer
RP™
Portable Impact Printer RP™
The Route Printer series is a portable, full-page dot matrix printer that is rugged enough to be used in the cab of a truck or carried into a remote receiving area. The RP 2000 accommodates Motorola® PDT8000, PDT8046, and MC9000-S handheld computers. Its intelligent cradle allows the handheld computer to communicate with the printer as well as charge the handheld computer batteries. The RP 2000 with Bluetooth® enables the printing of receipts and invoices wherever they are needed. The RP is part of Datamax-O’Neil’s well know Integrated Printing Systems which combine our printers with the industry’s leading mobile computers to provide the ultimate in convenient integration and portability for users in route accounting, direct store delivery (DSD), and other field mobile applications. Integrated Printing Systems allow you to carry, charge and communicate from a single integrated device. Specs at-a-glance: Full page dot matrix printer 3.0” [76.2mm] minimum, 8.5"/A4 maximum media width range Paper capacity of up to 200 sheets Optional Bluetooth connectivity

The Route Printer series is a portable, full-page dot matrix printer that is rugged enough to be used in the cab of a truck or carried into a remote receiving area. The RP 2000 accommodates Motorola® PDT8000, PDT8046, and MC9000-S handheld computers. Its intelligent cradle allows the handheld computer to communicate with the printer as well as charge the handheld computer batteries. The RP 2000 with Bluetooth® enables the printing of receipts and invoices wherever they are needed.

The RP is part of Datamax-O’Neil’s well know Integrated Printing Systems which combine our printers with the industry’s leading mobile computers to provide the ultimate in convenient integration and portability for users in route accounting, direct store delivery (DSD), and other field mobile applications. Integrated Printing Systems allow you to carry, charge and communicate from a single integrated device.

Specs at-a-glance:

  • Full page dot matrix printer
  • 3.0” [76.2mm] minimum, 8.5"/A4 maximum media width range
  • Paper capacity of up to 200 sheets
  • Optional Bluetooth connectivity
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Computer Printers and Plotters
Product Number RP™
Product Name Portable Impact Printer
Printer Type Dot Matrix
Printer Applications Graphics
Media Handling Single Sheet
Mounting Options Portable / Handheld
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Thermal Printer - 165-4082 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Labels
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details