Knowles Precision Devices DLI Brand Resistive Power Dividers PDR06120

Description
Ideal for applications where small size and broadband performance are critical for success. While resistive dividers work very well from DC to mm wavelength frequencies the isolation of a resistive divider is only equal to the nominal power splitting of the device (ie. 6 dB on a two way splitter). The advantages of a resistive divider are small size and ability to work broadband including DC. No other type of divider can operate at DC.
Request a Quote Datasheet
Description
Ideal for applications where small size and broadband performance are critical for success. While resistive dividers work very well from DC to mm wavelength frequencies the isolation of a resistive divider is only equal to the nominal power splitting of the device (ie. 6 dB on a two way splitter). The advantages of a resistive divider are small size and ability to work broadband including DC. No other type of divider can operate at DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DLI Brand Resistive Power Dividers - PDR06120 - Knowles Precision Devices
Cazenovia, NY, United States
DLI Brand Resistive Power Dividers
PDR06120
DLI Brand Resistive Power Dividers PDR06120
Ideal for applications where small size and broadband performance are critical for success. While resistive dividers work very well from DC to mm wavelength frequencies the isolation of a resistive divider is only equal to the nominal power splitting of the device (ie. 6 dB on a two way splitter). The advantages of a resistive divider are small size and ability to work broadband including DC. No other type of divider can operate at DC.

Ideal for applications where small size and broadband performance are critical for success. While resistive dividers work very well from DC to mm wavelength frequencies the isolation of a resistive divider is only equal to the nominal power splitting of the device (ie. 6 dB on a two way splitter). The advantages of a resistive divider are small size and ability to work broadband including DC. No other type of divider can operate at DC.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 1761-PDR06120-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1761-PDR06120-ND
RF Power Dividers/Splitters 1761-PDR06120-ND
RF Power Divider 0Hz ~ 40GHz 20dB Return Loss Module

RF Power Divider 0Hz ~ 40GHz 20dB Return Loss Module

Buy Now Datasheet
RF Power Dividers/Splitters - PDR06120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PDR06120
RF Power Dividers/Splitters PDR06120
RF Power Divider 0 Hz ~ 40 GHz 20dB Return Loss Module

RF Power Divider 0 Hz ~ 40 GHz 20dB Return Loss Module

Buy Now Datasheet

Technical Specifications

  Knowles Precision Devices DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PDR06120 1761-PDR06120-ND PDR06120
Product Name DLI Brand Resistive Power Dividers RF Power Dividers/Splitters RF Power Dividers/Splitters
Category Passive
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW11594-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW06398-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.30 dB
Isolation 14.00 dB
View Details
DLI Brand Wilkinson Power Dividers - PDW06933 - Knowles Precision Devices
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
3 suppliers