Knowles DLI Brand Wilkinson Power Dividers PDW06400

Description
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
Request a Quote
Description
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDW06400 is a 12GHz 2-way Wilkinson power divider/combiner with a surface mount package. It operates from 11 to 13 GHz with a nominal 3 dB power split, ±0.25 dB amplitude balance, and ±5.0° phase balance. Excess insertion loss is 0.5 dB, return loss is 25 dB, and isolation is 20 dB. It has a 50Ω characteristic impedance, operates from -55°C to +125°C, and meets MSL1 moisture sensitivity. Physical dimensions are provided in inches but not numerically specified.

Datasheet Summary
Powered by GS/AI

The PDW06400 is a 12GHz 2-way Wilkinson power divider/combiner with a surface mount package. It operates from 11 to 13 GHz with a nominal 3 dB power split, ±0.25 dB amplitude balance, and ±5.0° phase balance. Excess insertion loss is 0.5 dB, return loss is 25 dB, and isolation is 20 dB. It has a 50Ω characteristic impedance, operates from -55°C to +125°C, and meets MSL1 moisture sensitivity. Physical dimensions are provided in inches but not numerically specified.

Suppliers

Company
Product
Description
Supplier Links
DLI Brand Wilkinson Power Dividers - PDW06400 - Knowles
Cazenovia, NY, United States
DLI Brand Wilkinson Power Dividers
PDW06400
DLI Brand Wilkinson Power Dividers PDW06400
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.

(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 1761-1069-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1761-1069-ND
RF Power Dividers/Splitters 1761-1069-ND
RF Power Divider 11GHz ~ 13GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module

RF Power Divider 11GHz ~ 13GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module

Buy Now Datasheet
RF Power Dividers/Splitters - PDW06400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PDW06400
RF Power Dividers/Splitters PDW06400
RF Power Divider 11 GHz ~ 13 GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module

RF Power Divider 11 GHz ~ 13 GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module

Buy Now Datasheet

Technical Specifications

  Knowles DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PDW06400 1761-1069-ND PDW06400
Product Name DLI Brand Wilkinson Power Dividers RF Power Dividers/Splitters RF Power Dividers/Splitters
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way 2-Way
Package Type / Form Factor Surface Mount Module Module
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW06407-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 2.50 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 1761-PDW06038-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SMD
Insertion Loss 0.80 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 1761-PDW08604-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.30 dB
Isolation 12.00 dB
View Details
DLI Brand Wilkinson Power Dividers - PDW08607 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
View Details
2 suppliers