(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
RF Power Divider 15GHz ~ 17GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module
RF Power Divider 15 GHz ~ 17 GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module
| Knowles | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PDW06401 | 1761-1070-ND | PDW06401 |
| Product Name | DLI Brand Wilkinson Power Dividers | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Category | Passive | ||
| Divider / Combiner Type | 0º | ||
| 0º Power Divider Division: | 2-Way | 2-Way | |
| Package Type / Form Factor | Surface Mount | Module | Module |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |