Cornell Dubilier Ceramic Capacitors P10G101J1-F

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - P10G101J1-F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
P10G101J1-F-ND
Ceramic Capacitors P10G101J1-F-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
100pF 100V Capacitor
60-P10G101J1-F
100pF 100V Capacitor 60-P10G101J1-F
Cap Ceramic 100pF 100V C0G 5% Axial 125°C Product overview: P10G101J1-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-P10G101J1-F can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 100V C0G 5% Axial 125°C Product overview: P10G101J1-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-P10G101J1-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - P10G101J1-F
1000896-P10G101J1-F
Ceramic Capacitors - P10G101J1-F 1000896-P10G101J1-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1000896-P10G101J1-F Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Mounting: Through Hole Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1000896-P10G101J1-F
Packaging: Bulk
Voltage Rating: 100V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number P10G101J1-F-ND 60-P10G101J1-F 1000896-P10G101J1-F
Product Name Ceramic Capacitors 100pF 100V Capacitor Ceramic Capacitors - P10G101J1-F
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details