The OTBJ104KNPIR-F is a DC/AC dual rated paper-film/f foil capacitor designed for DC blocking, filtering, and bypass applications, as well as 60 Hz AC motor-run use. It features a protected pressure-sensitive interrupter and is housed in an oval metal case with solder lug terminals in plastic insulator cups. This part has a capacitance of 0.1 µF, a rated voltage of 2000 Vdc / 700 Vac, and operates within a temperature range of -55 °C to +85 °C. Its dimensions are 1.31 inches in length, 2.16 inches in width, and 2.13 inches in height. The service life objective is 60,000 hours at full voltage and rated ambient temperature with a 90% survival rate.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 0.1µF 700/2000V
0.1µF Film Capacitor 700V 2000V (2kV) Paper, Metallized Radial, Can
CAP FILM 0.1UF 10% 2KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | OTBJ104KNPIR-F | 2002-OTBJ104KNPIR-F | OTBJ104KNPIR-F-ND | OTBJ104KNPIR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |