Metcal Desoldering System Internal Pump MFR-1350

Description
The MFR-1350 features an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes through-hole desoldering easy and keeps your products safe from board damage. Features and Benefits: Self-contained powerful pump 2 in 1 ergonomic and flexible hand-piece: pencil or pistol Collection chamber with larger capacity Smart collection chamber for quick and easy change Dual switchable output Powered by Smartheat® Technology
Request a Quote Datasheet
Description
The MFR-1350 features an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes through-hole desoldering easy and keeps your products safe from board damage. Features and Benefits: Self-contained powerful pump 2 in 1 ergonomic and flexible hand-piece: pencil or pistol Collection chamber with larger capacity Smart collection chamber for quick and easy change Dual switchable output Powered by Smartheat® Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering System Internal Pump - MFR-1350 - Metcal
Cypress, CA, United States
Desoldering System Internal Pump
MFR-1350
Desoldering System Internal Pump MFR-1350
The MFR-1350 features an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes through-hole desoldering easy and keeps your products safe from board damage. Features and Benefits: Self-contained powerful pump 2 in 1 ergonomic and flexible hand-piece: pencil or pistol Collection chamber with larger capacity Smart collection chamber for quick and easy change Dual switchable output Powered by Smartheat® Technology

The MFR-1350 features an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat® technology that makes through-hole desoldering easy and keeps your products safe from board damage.

Features and Benefits:

  • Self-contained powerful pump
  • 2 in 1 ergonomic and flexible hand-piece: pencil or pistol
  • Collection chamber with larger capacity
  • Smart collection chamber for quick and easy change
  • Dual switchable output
  • Powered by Smartheat® Technology
Supplier's Site
Soldering Stations - 7621373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
7621373
Soldering Stations 7621373
Desolder System Internal Pump

Desolder System Internal Pump

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MFR-1350-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MFR-1350-ND
Soldering, Desoldering, Rework Products 5358-MFR-1350-ND
MFR DUAL PORT DESOLDER SYSTEM, I

MFR DUAL PORT DESOLDER SYSTEM, I

Buy Now Datasheet
Rework Station, Internal Pump, 240 V Rohs Compliant Metcal - 58T6977 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, Internal Pump, 240 V Rohs Compliant Metcal
58T6977
Rework Station, Internal Pump, 240 V Rohs Compliant Metcal 58T6977
Rework Station, Internal Pump, 240 V RoHS Compliant: Yes

Rework Station, Internal Pump, 240 V RoHS Compliant: Yes

Supplier's Site
Desolder System W/ Internal Air, 60W, 240V; Supply Voltage Vac Metcal - 41T5442 - Newark, An Avnet Company
Chicago, IL, United States
Desolder System W/ Internal Air, 60W, 240V; Supply Voltage Vac Metcal
41T5442
Desolder System W/ Internal Air, 60W, 240V; Supply Voltage Vac Metcal 41T5442
DESOLDER SYSTEM W/ INTERNAL AIR, 60W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1300 Power Supply, MFR-H5-DS Desolder Hand-piece, MFR-WSDSU Desolder Workstand; Plug Type:- RoHS Compliant: Yes

DESOLDER SYSTEM W/ INTERNAL AIR, 60W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:MFR-PS-1300 Power Supply, MFR-H5-DS Desolder Hand-piece, MFR-WSDSU Desolder Workstand; Plug Type:- RoHS Compliant: Yes

Supplier's Site
Metcal MFR Soldering / Desoldering Station MFR-1350 - METCAL MFR-1350 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal MFR Soldering / Desoldering Station MFR-1350
METCAL MFR-1350
Metcal MFR Soldering / Desoldering Station MFR-1350 METCAL MFR-1350
The Metcal MFR 60 w soldering / desoldering station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

The Metcal MFR 60 w soldering / desoldering station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac.

Buy Now

Technical Specifications

  Metcal RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MFR-1350 7621373 5358-MFR-1350-ND 58T6977 41T5442 METCAL MFR-1350
Product Name Desoldering System Internal Pump Soldering Stations Soldering, Desoldering, Rework Products Rework Station, Internal Pump, 240 V Rohs Compliant Metcal Desolder System W/ Internal Air, 60W, 240V; Supply Voltage Vac Metcal Metcal MFR Soldering / Desoldering Station MFR-1350
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 208-230/240V_60Hz 208-230/240V_60Hz
Features Settings recall or automation
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; Arc
Output Current 40 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CNB4501-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 30 kHz - AGM30-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details