Knowles Speakers GQ-30710-000

Description
90 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 13kHz Top Rectangular
Request a Quote Datasheet
Description
90 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 13kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1148-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1148-ND
Speakers 423-1148-ND
90 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 13kHz Top Rectangular

90 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 13kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
GQ-30710-000
Speakers & Transducers GQ-30710-000
Speakers & Transducers Two-Way Balanced Armature Speaker

Speakers & Transducers Two-Way Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1148-ND GQ-30710-000
Product Name Speakers Speakers & Transducers
Weight 0.57 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speaker - KC80W - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
FH/FFH Series Receivers -  - Knowles
Specs
Impedance 500 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details