Knowles Electronics, LLC. EC/FEC Series

Description
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions
Description
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
EC/FEC Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
EC/FEC Series
EC/FEC Series
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions

Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology.

Features

  • High sensitivity
  • Ferrofluid available for screenless damping and improved shock performance
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name EC/FEC Series
Impedance 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 4318658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 120 watts
Sensitivity 89 dB
Resonance Frequency 22 Hz
View Details