JL Audio, Inc. W7 8-inch Subwoofer Driver (500 W, 3 Ω) 8W7-3

Description
This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. (19 mm) one-way allows it to deliver impact well beyond the range of other 8-inch subwoofer drivers.
Description
This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. (19 mm) one-way allows it to deliver impact well beyond the range of other 8-inch subwoofer drivers.

Suppliers

Company
Product
Description
Supplier Links
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Miramar, FL, USA
W7 8-inch Subwoofer Driver (500 W, 3 Ω)
8W7-3
W7 8-inch Subwoofer Driver (500 W, 3 Ω) 8W7-3
This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. (19 mm) one-way allows it to deliver impact well beyond the range of other 8-inch subwoofer drivers.

This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. (19 mm) one-way allows it to deliver impact well beyond the range of other 8-inch subwoofer drivers.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 8W7-3
Product Name W7 8-inch Subwoofer Driver (500 W, 3 Ω)
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Miniature Speakers - 276835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
Home Audio, Outdoor Speaker - Voyager 40 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details