Knowles Electronics, LLC. Speakers EJ-23080-000

Description
380 Ohms Receiver Speaker 200Hz ~ 4.6kHz Top Rectangular
Request a Quote Datasheet
Description
380 Ohms Receiver Speaker 200Hz ~ 4.6kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1275-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1275-ND
Speakers 423-1275-ND
380 Ohms Receiver Speaker 200Hz ~ 4.6kHz Top Rectangular

380 Ohms Receiver Speaker 200Hz ~ 4.6kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
EJ-23080-000
Speakers & Transducers EJ-23080-000
Speakers & Transducers 6.33 X 4.32 X 5.97MM 110 SENS, 12S PORT

Speakers & Transducers 6.33 X 4.32 X 5.97MM 110 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1275-ND EJ-23080-000
Product Name Speakers Speakers & Transducers
Weight 0.31 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker - ATS-360 - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
Speakers - 423-1106-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers