Knowles EH/FEH Series Receivers

Description
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver
Description
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver

Suppliers

Company
Product
Description
Supplier Links
EH/FEH Series Receivers -  - Knowles
Itasca, IL, USA
EH/FEH Series Receivers
EH/FEH Series Receivers
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver

The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument.

Features

  • 128dB SPL maximum output
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available in Class-D amplified version as ES or FES receiver
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name EH/FEH Series Receivers
Impedance 1055 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker - MC12W-8A - MISCO
Specs
Nominal Power 75 watts
Impedance 8 ohms
Sensitivity 94 dB
View Details
Dynamic Receivers -  - Knowles
Specs
SPL 114 dB
Maximum Power 0.0100 watts
Sensitivity 69 dB
View Details