Knowles Electronics, LLC. Speakers EH-23030-000

Description
1.055 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet
Description
1.055 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1113-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1113-ND
Speakers 423-1113-ND
1.055 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

1.055 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
EH-23030-000
Speakers & Transducers EH-23030-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1113-ND EH-23030-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
HDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 83.8 dB
Resonance Frequency 82 Hz
View Details
Enclosed Tower Coaxial Speaker System, Gloss White, Classic Grilles (100 W, 4 Ω) - M770-ETX-CG-WH - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details