Tymphany Corporation HDS Woofer, 4" (100 mm), alu cone, cut alu basket, 8 ohm HDS-P835023

Description
Peerless Gold Woofers (HDS-P835023) HDS Woofer, 4" (100 mm), alu cone, cut alu basket, 8 ohm
Description
Peerless Gold Woofers (HDS-P835023) HDS Woofer, 4" (100 mm), alu cone, cut alu basket, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 4
Cupertino, CA, USA
HDS Woofer, 4" (100 mm), alu cone, cut alu basket, 8 ohm
HDS-P835023
HDS Woofer, 4" (100 mm), alu cone, cut alu basket, 8 ohm HDS-P835023
Peerless Gold Woofers (HDS-P835023) HDS Woofer, 4" (100 mm), alu cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P835023)
HDS Woofer, 4" (100 mm), alu cone, cut alu basket, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number HDS-P835023
Product Name HDS Woofer, 4" (100 mm), alu cone, cut alu basket, 8 ohm
Nominal Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
All-Weather Column Line array - ENT212 - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details