The EDS474Z3R6V is a 0.47 F, 3.6 Vdc electric double layer supercapacitor in a vertical through-hole case style, designed for integrated circuit voltage backup and initial battery power delivery. It has a maximum ESR of 50 Ω at 1 kHz, measures 12.5 mm in diameter and 19.5 mm in height, and operates from -25 °C to +85 °C. The capacitor meets life test criteria with capacitance change within ±30% and ESR not exceeding four times the initial value after 1000 hours at 85 °C.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
85 ºC Long Life Electric Double Layer Supercapacitor 0.47µF 3.6V
470mF (EDLC) Supercapacitor 3.6V Axial, Can - Vertical 50Ohm @ 1kHz 1000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.47F, 3.6V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS474Z3R6V | 2002-EDS474Z3R6V | 338-EDS474Z3R6V-ND | EDS474Z3R6V | EDS474Z3R6V |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 470000 microF | 0.4700 microF | 470000 microF | 470000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |