The EDS104Z3R6V is a through-hole, vertical-style electric double layer supercapacitor in the EDS series, designed for integrated circuit voltage backup and battery power delivery. It has a capacitance of 0.1 F, a rated voltage of 3.6 Vdc, and an ESR of 75 Ω at 1 kHz. The device operates within a temperature range of -25 °C to +85 °C and uses a case code V1, with dimensions of 12.5 ± 0.5 mm in diameter and 19.5 ± 0.5 mm in height. It meets the manufacturer's life, moisture, and temperature cycling standards, including 1000 hours at 85 °C under rated voltage and 240 hours at 40 °C under 90-95% RH. Soldering compatibility supports hand soldering at 350 °C for 3 seconds or wave soldering with peak component temperature limited to 100 °C.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
85 ºC Long Life Electric Double Layer Supercapacitor 0.1µF 3.6V
100mF (EDLC) Supercapacitor 3.6V Axial, Can - Vertical 75Ohm @ 1kHz 1000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.1F, 3.6V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS104Z3R6V | 2002-EDS104Z3R6V | 338-EDS104Z3R6V-ND | EDS104Z3R6V | EDS104Z3R6V |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 100000 microF | 0.1000 microF | 100000 microF | 100000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |