The EDS334Z5R5C is a 0.33 F, 5.5 Vdc electric double layer supercapacitor in a radial case style (C4), designed for integrated circuit voltage backup and battery power delivery. It operates from -25 °C to +85 °C, with an ESR of 75 Ω at 1 kHz. The device features a thru-hole stacked coin package and meets life, moisture, and temperature cycling specifications within ±30% capacitance change and ESR limits as defined by the EDS series. Recommended soldering uses a 30 W iron at 350 °C for 3 seconds or wave soldering with a 240 °C bath and 5-second dip time.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
330mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 ºC Long Life Electric Double Layer Supercapacitor 0.33µF 5.5V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS334Z5R5C | 338-EDS334Z5R5C-ND | EDS334Z5R5C | 2002-EDS334Z5R5C |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 330000 microF | 330000 microF | 0.3300 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |