Cornell Dubilier Ultracapacitors DSF155Q6R0HAE

Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote Datasheet
Description
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultracapacitors - DSF155Q6R0HAE - Cornell Dubilier
Liberty, SC, United States
Ultracapacitors
DSF155Q6R0HAE
Ultracapacitors DSF155Q6R0HAE
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. Call Us: 847-675-1760 ext. 7742 Email Us

Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Call Us: 847-675-1760 ext. 7742
Email Us

Supplier's Site Datasheet
Supercapacitors/Ultracapacitors - DSF155Q6R0HAE - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
DSF155Q6R0HAE
Supercapacitors/Ultracapacitors DSF155Q6R0HAE
Features High Voltage Very Fast Charge/Discharge High Power Density Lower ESR RoHS Compliant Applications Battery Backup/Alternative Pulse Power Energy Harvesting LED Displays Mechanical Actuators Audio Systems

Features

  • High Voltage
  • Very Fast Charge/Discharge
  • High Power Density
  • Lower ESR
  • RoHS Compliant

Applications

  • Battery Backup/Alternative
  • Pulse Power
  • Energy Harvesting
  • LED Displays
  • Mechanical Actuators
  • Audio Systems
Supplier's Site Datasheet
Supercapacitors 2002-DSF155Q6R0HAE
3 Volt Supercapacitor 6V

3 Volt Supercapacitor 6V

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-DSF155Q6R0HAE-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-DSF155Q6R0HAE-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-DSF155Q6R0HAE-ND
1.5F (EDLC) Supercapacitor 6V Radial, Can 180mOhm @ 1kHz 1000 Hrs @ 65°C

1.5F (EDLC) Supercapacitor 6V Radial, Can 180mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - DSF155Q6R0HAE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
DSF155Q6R0HAE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors DSF155Q6R0HAE
1.5F 6.0V 8.5*17*23

1.5F 6.0V 8.5*17*23

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number DSF155Q6R0HAE DSF155Q6R0HAE 2002-DSF155Q6R0HAE 338-DSF155Q6R0HAE-ND DSF155Q6R0HAE
Product Name Ultracapacitors Supercapacitors/Ultracapacitors Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Ultracapacitor Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.50E6 microF 1.50E6 microF 1.50E6 microF 1.50E6 microF
WVDC 6 volts 6 volts 3 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ultracapacitors - DGH334Q8R1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers