The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
Lithium-Ion Supercapacitor 3.8V
220F (EDLC) Supercapacitor 3.8V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 60°C
Features
Applications
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VPF227M3R8 | 2002-VPF227M3R8 | 338-VPF227M3R8-ND | VPF227M3R8 |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 60 C (-13 to 140 F) | ||
| Capacitance Range | 2.20E8 microF | 2.20E8 microF | 2.20E8 microF | |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts |