The EDC474Z5R5V is a 70 °C long-life electric double layer supercapacitor in a vertical radial case style, rated for 5.5 Vdc with a capacitance of 0.47 F and an ESR of 50 ‰© at 1 kHz. It is designed for integrated circuit voltage backup and battery power delivery, with an operating temperature range of −25 °C to +70 °C. The case dimensions are 12.5 mm diameter by 13.5 mm maximum height. Life, moisture, and temperature cycling tests confirm capacitance change within ±30% and ESR increase within specified limits under stress conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
70 ºC Long Life Electric Double Layer Supercapacitor 0.47µF 5.5V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
470mF (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 50Ohm @ 1kHz 1000 Hrs @ 70°C
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC474Z5R5V | 2002-EDC474Z5R5V | EDC474Z5R5V | 338-EDC474Z5R5V-ND |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 470000 microF | 0.4700 microF | 470000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |