The EDC224Z5R5H is a 70 °C long-life electric double layer supercapacitor in a radial through-hole package, designed for integrated circuit voltage backup and battery power delivery. It has a capacitance of 0.22 F, a rated voltage of 5.5 Vdc, and an ESR of 75 Ω at 1 kHz. The component features a case code of H1, with a height of 13.5 mm max and a body diameter of 12.5 mm ±0.5 mm. It operates within a temperature range of -25 °C to +70 °C and meets life, moisture, and temperature cycling specifications with capacitance changes within ±30% and ESR increases limited to 4 times the initial value under stress conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
220mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C
Win Source Part Number: 1339135-EDC224Z5R5H
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: EDC
Termination: PC Pins
Package: Bulk
Size / Dimension: 0.453" Dia (11.50mm)
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Capacitance: 220 mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 75Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: Axial, Can - Horizontal
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
California Prop 65: Warning Information
70 ºC Long Life Electric Double Layer Supercapacitor 0.22µF 5.5V
Supercapacitors / Ultracapacitors 0.22F 5.5V 70 DEGR C
CAP 220MF -20% +80% 5.5V T/H
SUPERCAPACITOR, RADIAL, HORIZONTAL, .22F, 5.5V, 2 PIN, 11.5X6 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC224Z5R5H | 338-EDC224Z5R5H-ND | 1339135-EDC224Z5R5H | 2002-EDC224Z5R5H | EDC224Z5R5H | EDC224Z5R5H | 134276421 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors / Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
| Capacitance Range | 220000 microF | 220000 microF | 220000 microF | 0.2200 microF | 220000 microF | 220000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |