Knowles Electronics, LLC. ED Series Receivers

Description
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance
Description
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance

Suppliers

Company
Product
Description
Supplier Links
ED Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
ED Series Receivers
ED Series Receivers
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance

Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments.

Features

  • Compact size - 0.081cc
  • Appreciable output power - 112dB nominal, 129dB maximum
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with FerrofluidTM technology for screenless damping and improved shock performance
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name ED Series Receivers
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details