Knowles Electronics, LLC. Speakers EC-23097-000

Description
400 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet
Description
400 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1108-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1108-ND
Speakers 423-1108-ND
400 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular

400 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
EC-23097-000
Speakers & Transducers EC-23097-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1108-ND EC-23097-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details