Knowles ED Series Receivers

Description
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration
Description
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration

Suppliers

Company
Product
Description
Supplier Links
ED Series Receivers -  - Knowles
Itasca, IL, USA
ED Series Receivers
ED Series Receivers
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration

The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications.

Features

  • 135dB SPL maximum output
  • Low Vibration
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name ED Series Receivers
Impedance 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
Dynamic Receivers -  - Knowles
Specs
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 77 dB
View Details
Speaker - OC12W-8A - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details