Challenge Electronics Unidirectional Microphones U9752BA474LFP

Description
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet
Description
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Deer Park, NY, USA
Unidirectional Microphones
U9752BA474LFP
Unidirectional Microphones U9752BA474LFP
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number U9752BA474LFP
Product Name Unidirectional Microphones
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.2047 inch (5.2 mm)
Sensitivity 4.47 mV/Pa (30797 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Omnidirectional Microphones - CEM60229OB313J-L01CY2-AH-0 - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details