The DSM236Q009W075PB is a 9V standard supercapacitor module with 23.3 Farads capacitance, integrated passive balancing, and a Molex Mini-Lock connector. It measures 57 mm in length, 57 mm in width, 19.5 mm in height, and has a 75 mm cable assembly. The module operates at temperatures from -40°C to +65°C, with a rated leakage current of 9 mA at 72 hours, an ESR of 122 mΩ, and a peak current of 27.3 A. It is RoHS compliant and uses UL 810A recognized cells.
Modules / Standard Modules
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
23.3F, 9V, 57X57X19.5MM STD MOD
Standard Supercapacitor Modules 23.3µF 9V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM236Q009W075PB | DSM236Q009W075PB | 338-DSM236Q009W075PB-ND | 2002-DSM236Q009W075PB |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 2.33E7 microF | 2.33E7 microF | 23.3 microF | |
| WVDC | 9 volts | 9 volts | 9 volts |