Modules / Standard Modules
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
Standard Supercapacitor Modules 0.15µF 30V
0.15F, 30V, 35X24.5X14.5MM STD M
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM154Q030W075PB | DSM154Q030W075PB | 2002-DSM154Q030W075PB | 338-DSM154Q030W075PB-ND |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 150000 microF | 150000 microF | 0.1500 microF | |
| WVDC | 30 volts | 30 volts | 30 volts |