The DSF117Q3R0 is a 3 V supercapacitor with a capacitance of 110 F, designed for high pulse power applications such as battery backup and energy harvesting. It measures 18 mm in diameter and 60 mm in length, with a lead spacing of 7.5 mm and lead diameter of 0.8 mm. The device has an ESR of 6.3 Ω at 1 kHz, a maximum leakage current of 2.1 mA at 25°C, and is rated for 500,000 charge/discharge cycles. It operates from -40°C to +85°C and is RoHS compliant.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
110F (EDLC) Supercapacitor 3V Radial, Can 10mOhm @ 1kHz 1000 Hrs @ 65°C
3 Volt Supercapacitor 3V
110F 3.0V 10*60
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF117Q3R0 | 338-DSF117Q3R0-ND | 2002-DSF117Q3R0 | DSF117Q3R0 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Ultracapacitor | Single-Layer | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.10E8 microF | 1.10E8 microF | 1.10E8 microF | |
| WVDC | 3 volts | 3 volts | 3 volts |