The DSF116Q3R0 is a 3 V supercapacitor with a capacitance of 11.0 F, designed for high pulse power applications such as battery backup and energy harvesting. It has a maximum ESR of 1.02 Ω at 1 kHz and a leakage current of 0.045 A at 20°C. The part measures 10 mm in diameter and 30 mm in length with a 5 mm lead spacing and a 0.6 mm lead diameter. It operates over a temperature range of -40°C to +85°C, supports 500,000 charge/discharge cycles, and is RoHS compliant. The capacitance tolerance is ±20% (M tolerance) at 20°C. The energy density is 3.38 W·h/kg and power density is 4.58 W/kg, based on its rated voltage and capacitance.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
11F (EDLC) Supercapacitor 3V Radial, Can 50mOhm @ 1kHz 1500 Hrs @ 65°C
3 Volt Supercapacitor 3V
CAP 11F -10% +30% 3V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF116Q3R0 | DSF116Q3R0 | 338-DSF116Q3R0-ND | 2002-DSF116Q3R0 | DSF116Q3R0 |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.10E7 microF | 1.10E7 microF | 1.10E7 microF | 1.10E7 microF | |
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts |