The ECS-CTA-2.00-TR is a surface-mount ceramic resonator in a 6.0 x 3.0 mm package, designed for cost-sensitive applications where precise frequency accuracy is not critical. It operates at 2.00 MHz with a frequency tolerance of ±0.5% at +25°C and frequency stability of ±0.2% over the operating temperature range of -25°C to +85°C. The resonant resistance is 100 Ω, and it meets an insulation resistance of 100 MΩ at 10 V for 1 minute. The part is rated for storage temperatures from -55°C to +85°C and has an aging rate of ±0.1% per year at +25°C. It supports reflow soldering with a peak temperature of +260°C for up to 10 seconds and has MSL 1 rating. The device has no polarity and is supplied in tape and reel packaging.
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
CERAMIC RES 2.0000MHZ SMD
CERAMIC RES 2.0000MHZ SMD
CERAMIC RES 2.0000MHZ SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | ECS-CTA-2.00-TR | 50-ECS-CTA-2.00-TR-ND |
| Product Name | Ceramic Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Features / Standards | RoHS | |
| Frequency | 2 MHz |