Metcal Desoldering Nozzles DFP-CNL5

Description
Desolder Tip Long Reach, ID 1.27mm
Request a Quote Datasheet
Description
Desolder Tip Long Reach, ID 1.27mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzles - 7621409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desoldering Nozzles
7621409
Desoldering Nozzles 7621409
Desolder Tip Long Reach, ID 1.27mm

Desolder Tip Long Reach, ID 1.27mm

Supplier's Site
Tip, Desoldering, Long, 1.27Mm; For Use With Metcal - 58T6913 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, Long, 1.27Mm; For Use With Metcal
58T6913
Tip, Desoldering, Long, 1.27Mm; For Use With Metcal 58T6913
TIP, DESOLDERING, LONG, 1.27MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.65mm; Tip / Nozzle RoHS Compliant: Yes

TIP, DESOLDERING, LONG, 1.27MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.65mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desoldering Tip DFP-CNL5 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width - METCAL DFP-CNL5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DFP-CNL5 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width
METCAL DFP-CNL5
Metcal Smartheat Desoldering Tip DFP-CNL5 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width METCAL DFP-CNL5
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.104 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.104 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7621409 58T6913 METCAL DFP-CNL5
Product Name Desoldering Nozzles Tip, Desoldering, Long, 1.27Mm; For Use With Metcal Metcal Smartheat Desoldering Tip DFP-CNL5 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width
Process Capability Soldering Stations, Irons & Accessories; Desoldering Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122196 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Single Output Soldering & Rework System - MFR-1120 - Metcal
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
3 suppliers
Generator 35 kHz - AGM35-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details