Metcal Desoldering Nozzles DFP-CNL3

Description
Desolder Tip Long Reach, ID 0.76mm
Request a Quote Datasheet
Description
Desolder Tip Long Reach, ID 0.76mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzles - 7621402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desoldering Nozzles
7621402
Desoldering Nozzles 7621402
Desolder Tip Long Reach, ID 0.76mm

Desolder Tip Long Reach, ID 0.76mm

Supplier's Site
OKi DFP-CNL3 Long Reach Desolder Tip 0.76 mm x 2.05 mm - DFP-CNL3 - Ellsworth Adhesives
Germantown, WI, USA
OKi DFP-CNL3 Long Reach Desolder Tip 0.76 mm x 2.05 mm
DFP-CNL3
OKi DFP-CNL3 Long Reach Desolder Tip 0.76 mm x 2.05 mm DFP-CNL3
OKi Metcal DFP-CNL3 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. Has a long reach for better access. F= FR4/Glass fiber is standard for most applications. 0.76 mm.

OKi Metcal DFP-CNL3 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. Has a long reach for better access. F= FR4/Glass fiber is standard for most applications. 0.76 mm.

Supplier's Site
Tip, Desoldering, Round, 2.05Mm; For Use With Metcal - 66K6637 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, Round, 2.05Mm; For Use With Metcal
66K6637
Tip, Desoldering, Round, 2.05Mm; For Use With Metcal 66K6637
TIP, DESOLDERING, ROUND, 2.05MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.05mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.031"; Tip / Nozzle O.D.:0.08" RoHS Compliant: Yes

TIP, DESOLDERING, ROUND, 2.05MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.05mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.031"; Tip / Nozzle O.D.:0.08" RoHS Compliant: Yes

Supplier's Site
Tip, Desoldering, Long, 0.76Mm; For Use With Metcal - 58T6911 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, Long, 0.76Mm; For Use With Metcal
58T6911
Tip, Desoldering, Long, 0.76Mm; For Use With Metcal 58T6911
TIP, DESOLDERING, LONG, 0.76MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.05mm; Tip / Nozzle RoHS Compliant: Yes

TIP, DESOLDERING, LONG, 0.76MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.05mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desoldering Tip DFP-CNL3 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width - METCAL DFP-CNL3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DFP-CNL3 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width
METCAL DFP-CNL3
Metcal Smartheat Desoldering Tip DFP-CNL3 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width METCAL DFP-CNL3
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 (ID) in, 0.08 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 (ID) in, 0.08 (OD) in, length of 0.503 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7621402 DFP-CNL3 66K6637 METCAL DFP-CNL3
Product Name Desoldering Nozzles OKi DFP-CNL3 Long Reach Desolder Tip 0.76 mm x 2.05 mm Tip, Desoldering, Round, 2.05Mm; For Use With Metcal Metcal Smartheat Desoldering Tip DFP-CNL3 - Desolder - Long Reach Tip - 0.503 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width
Process Capability Soldering Stations, Irons & Accessories; Desoldering Rework / Desoldering Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Stations - 631072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
 - SWS-M200-17-G - Swagelok Company
Swagelok Company
Specs
Equipment Type PowerSource / Station
Process Capability Welding
Output Power Capability AC Output
View Details