Metcal Soldering / Tweezer Rework System MX-500SPT

Description
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements
Request a Quote Datasheet
Description
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering / Tweezer Rework System - MX-500SPT - Metcal
Cypress, CA, United States
Soldering / Tweezer Rework System
MX-500SPT
Soldering / Tweezer Rework System MX-500SPT
Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon. The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing. FEATURES AND BENEFITS • Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge. • User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes. • Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed. • Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance. • Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories. • Greater process control with SmartHeat® Technology • Reduced space requirements

Metcal’s MX-500 Soldering and Rework System has been reimagined, adding features and a new look to a bench top icon.

The system utilizes SmartHeat® Technology, wherein each cartridge is equipped with a self-regulating heater which ‘senses’ its own temperature and closely maintains its pre-set idle temperature for the life of the heater-tip. The tip temperature is determined by the inherent metallurgical properties of the heater; no external adjustment or equipment is required. The MX-500 retains switchable dual port, 40W operation while introducing numerous new features in a new housing.

FEATURES AND BENEFITS

• Integrated Power Indication Meter: a built in net power meter which will display a graphical and numerical representation of the power applied to the cartridge.

• User Programmable PowerSave Mode: the time to enter PowerSave Mode is adjustable from 10 to 120 minutes.

• Ground Fault Interrupt: AC ground monitor detects power line ground failures and immediately alerts the operator and shuts down the system. Only after the power line ground has been restored, can the MX-500 be restarted and soldering operations can be resumed.

• Universal Power Supply: automatically senses the input line voltage and adjusts accordingly, which allows for worldwide operation without adaptors or a change in performance.

• Compatibility with all MX products: the MX-500 redesign allows full compatibility with existing and previous MX upgrade kits, tip-cartridges, hand-pieces and accessories.

• Greater process control with SmartHeat® Technology

• Reduced space requirements

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-500SPT-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-500SPT-ND
Soldering, Desoldering, Rework Products 5358-MX-500SPT-ND
MX-500 PRECISION TWEEZER REWORK

MX-500 PRECISION TWEEZER REWORK

Buy Now Datasheet
Soldering Stations - 8600169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Stations
8600169
Soldering Stations 8600169
PRECISION REWORK SYSTEM

PRECISION REWORK SYSTEM

Supplier's Site
Rework System, 2 Hand Piece, 40W, 240Vac; Supply Voltage Vac Metcal - 23X5008 - Newark, An Avnet Company
Chicago, IL, United States
Rework System, 2 Hand Piece, 40W, 240Vac; Supply Voltage Vac Metcal
23X5008
Rework System, 2 Hand Piece, 40W, 240Vac; Supply Voltage Vac Metcal 23X5008
REWORK SYSTEM, 2 HAND PIECE, 40W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:40W; Kit Contents:MX-500P Power Supply, Tweezer Handpiece w/ Tipsaver Workstand, Solder & Rework Hand-piece, Workstand RoHS Compliant: Yes

REWORK SYSTEM, 2 HAND PIECE, 40W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:40W; Kit Contents:MX-500P Power Supply, Tweezer Handpiece w/ Tipsaver Workstand, Solder & Rework Hand-piece, Workstand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number MX-500SPT 5358-MX-500SPT-ND 8600169 23X5008
Product Name Soldering / Tweezer Rework System Soldering, Desoldering, Rework Products Soldering Stations Rework System, 2 Hand Piece, 40W, 240Vac; Supply Voltage Vac Metcal
Equipment Type Complete System Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Features Settings recall or automation ESD Safe
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-MFT-7CH9006-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Hand Welding Unit 20kHz - HG20-1 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details