Metcal Soldering, Desoldering, Rework Products DCP-CN5

Description
DCP DESOLDERING TIP, STANDARD LE
Request a Quote Datasheet
Description
DCP DESOLDERING TIP, STANDARD LE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-DCP-CN5-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-DCP-CN5-ND
Soldering, Desoldering, Rework Products 5358-DCP-CN5-ND
DCP DESOLDERING TIP, STANDARD LE

DCP DESOLDERING TIP, STANDARD LE

Buy Now Datasheet
Desoldering Nozzles - 7621415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desoldering Nozzles
7621415
Desoldering Nozzles 7621415
Desolder Tip ID 1.27mm

Desolder Tip ID 1.27mm

Supplier's Site
Tip, Desoldering, 420C, 1.27Mm; For Use With Metcal - 58T6908 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, 420C, 1.27Mm; For Use With Metcal
58T6908
Tip, Desoldering, 420C, 1.27Mm; For Use With Metcal 58T6908
TIP, DESOLDERING, 420C, 1.27MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.65mm; Tip / Nozzle RoHS Compliant: Yes

TIP, DESOLDERING, 420C, 1.27MM; For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.65mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Tip, Desolder; For Use With Metcal - 68K3237 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desolder; For Use With Metcal
68K3237
Tip, Desolder; For Use With Metcal 68K3237
TIP, DESOLDER; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.31mm; Tip / Nozzle Length:5.54mm; Product Range:- RoHS Compliant: Yes

TIP, DESOLDER; For Use With:MFR-DSX, MFR-DSI, MFR-SDX, MFR-SDI Desoldering Stations; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.31mm; Tip / Nozzle Length:5.54mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Desoldering Tip DCP-CN5 - Desolder - Standard Tip - 0.218 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width - METCAL DCP-CN5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DCP-CN5 - Desolder - Standard Tip - 0.218 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width
METCAL DCP-CN5
Metcal Smartheat Desoldering Tip DCP-CN5 - Desolder - Standard Tip - 0.218 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width METCAL DCP-CN5
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.104 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.104 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-DCP-CN5-ND 7621415 58T6908 METCAL DCP-CN5
Product Name Soldering, Desoldering, Rework Products Desoldering Nozzles Tip, Desoldering, 420C, 1.27Mm; For Use With Metcal Metcal Smartheat Desoldering Tip DCP-CN5 - Desolder - Standard Tip - 0.218 in Tip Length - 0.05 (ID) in, 0.104 (OD) in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024546 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering, Desoldering, Rework Products - 5358-MFT-7PW5403-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 35 kHz - AGM35-4-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details