Knowles Electronics, LLC. CM Series Speakers

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available. Features Built-in static protection Lightweight, matt-black, plastic housing Ergonomically designed with rounded edge to fit the concha High-quality sound output Tailored bandwidth for superb speech intelligibility Rugged construction Various impedances Flexi-circuit or wire lead-out options Can be modified to function as a microphone
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available. Features Built-in static protection Lightweight, matt-black, plastic housing Ergonomically designed with rounded edge to fit the concha High-quality sound output Tailored bandwidth for superb speech intelligibility Rugged construction Various impedances Flexi-circuit or wire lead-out options Can be modified to function as a microphone

Suppliers

Company
Product
Description
Supplier Links
CM Series Speakers -  - Knowles Electronics, LLC.
Itasca, IL, United States
CM Series Speakers
CM Series Speakers
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available. Features Built-in static protection Lightweight, matt-black, plastic housing Ergonomically designed with rounded edge to fit the concha High-quality sound output Tailored bandwidth for superb speech intelligibility Rugged construction Various impedances Flexi-circuit or wire lead-out options Can be modified to function as a microphone

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available.

Features

  • Built-in static protection
  • Lightweight, matt-black, plastic housing
  • Ergonomically designed with rounded edge to fit the concha
  • High-quality sound output
  • Tailored bandwidth for superb speech intelligibility
  • Rugged construction
  • Various impedances
  • Flexi-circuit or wire lead-out options
  • Can be modified to function as a microphone
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name CM Series Speakers
Impedance 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Speakers - OC16SC00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 2082 Hz
View Details