MISCO Speaker MX-46

Description
Key Features: 4 X 6" (100 X 156mm), 4 Ohm Extended Range Music And Voice, 40 Watts Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Natural Rubber Surround;
Datasheet
Description
Key Features: 4 X 6" (100 X 156mm), 4 Ohm Extended Range Music And Voice, 40 Watts Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Natural Rubber Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - MX-46 - MISCO
Minneapolis, MN, USA
Speaker
MX-46
Speaker MX-46
Key Features: 4 X 6" (100 X 156mm), 4 Ohm Extended Range Music And Voice, 40 Watts Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Natural Rubber Surround;

Key Features:

  • 4 X 6" (100 X 156mm), 4 Ohm
  • Extended Range Music And Voice, 40 Watts
  • Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Natural Rubber Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number MX-46
Product Name Speaker
Nominal Power 40 watts
Impedance 4 ohms
Sensitivity 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527045 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 78 dB
Impedance 8 ohms
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker - 50FN08-1 - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details
BK Series -  - Knowles
Specs
Impedance 1200 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details