Knowles Electronics, LLC. BK Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
BK Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
BK Series
BK Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability.

Features

  • High sensitivity
  • Responses include standard and broader band
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of port locations and impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name BK Series
Impedance 640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - RA22S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details
Speakers - 423-1201-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 850 Hz
Weight 1.36 g (0.05 oz)
View Details