Knowles Electronics, LLC. Speakers 2403 260 00091

Description
6 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1201-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1201-ND
Speakers 423-1201-ND
6 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

6 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1201-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker - JC8PA-45 - MISCO
Specs
Nominal Power 15 watts
Impedance 45 ohms
Sensitivity 97 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1540 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details