Knowles Electronics, LLC. Speakers BK-21600-000

Description
730 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular
Request a Quote Datasheet
Description
730 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1241-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1241-ND
Speakers 423-1241-ND
730 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular

730 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
BK-21600-000
Speakers & Transducers BK-21600-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1241-ND BK-21600-000
Product Name Speakers Speakers & Transducers
Weight 0.65 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Speaker - EEN4C-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - 423-1312-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers