Film capacitor for AC power applications, rated at 500 kVAR, designed for induction heating and tank circuits, with a capacitance of 8.5 μF and maximum RMS current of 1000 A at 100 kHz. Constructed with self-healing polypropylene dielectric, flame retardant to UL94V0, with maximum core temperature of +85°C and surface temperature limit of +45°C requiring derating above that point. Self-inductance is less than 3 nH. Dimensions are 54 mm × 100 mm × 100 mm with 5PM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8.5µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 8.5µF
CAP FILM 8.5UF 700VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 855LC5700K5PM8 | 855LC5700K5PM8 | 1572-1606-ND | 2002-855LC5700K5PM8 | 855LC5700K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 8.5 microF | 8.5 microF | 8.5 microF | 8.5 microF | 8.5 microF |