The 664HC3A700K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.66 μF, rated for 700 VAC at 300 kHz, with an RMS current capability of 450 A and a maximum ESR of 1.0 mΩ at 25°C. Its physical dimensions are 30.2 mm in width, 30 mm in height, and 68 mm in length, housed in a 2SM6 terminal style. The maximum core temperature is +85°C, and the surface temperature must not exceed +45°C, above which the KVAR rating de-rates by 2.25% per °C. The capacitor meets UL94V0 flame retardancy standards and has a self-inductance of less than 3 nH. Capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
0.66µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.66µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.66UF 10% 700VAC CHASS
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664HC3A700K2SM6 | 664HC3A700K2SM6-ND | 2002-664HC3A700K2SM6 | 664HC3A700K2SM6 | 664HC3A700K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |