The 664HC1600K2CM6 is a self-healing polypropylene film capacitor rated for 150 kVAR at 600 VAC RMS and 300 A RMS at 100 kHz, with a capacitance of 0.66 μF and ±10% tolerance. It has a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25% per °C. The component features a maximum ESR of 0.8 mΩ at +25°C and a self-inductance of less than 3 nH. It is constructed with flame-retardant material meeting UL94V0 and is available in a 2CM6 terminal style with dimensions of 30.2 mm in height, 30 mm in width, and 68 mm in length.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.66µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.66µF Film Capacitor 600V Polypropylene (PP) Nonstandard
CAP FILM 0.66UF 600VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664HC1600K2CM6 | 2002-664HC1600K2CM6 | 664HC1600K2CM6 | 1572-1597-ND | 664HC1600K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |