The 334HC3A800K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.33 μF, a KVAR rating of 400 at 300 kHz, and a maximum RMS current of 800 A. The maximum core temperature is +85°C, with surface temperature limited to +45°C; above this, the KVAR rating must be de-rated by 2.25% per °C. The capacitor has a maximum ESR of 225-256 mΩ at 100 kHz and a self-inductance of less than 3 nH. It is flame retardant to UL94V0 and mounted in a rectangular case with dimensions 30.2 mm × 30 mm × 68 mm using the 2SM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.33µF
0.33µF Film Capacitor 800V Polypropylene (PP) Nonstandard
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 334HC3A800K2SM6 | 2002-334HC3A800K2SM6 | 334HC3A800K2SM6-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |