The 504HC3A800K2SM6 is a self-healing polypropylene film capacitor for high AC voltage and current applications such as induction heating and tank circuits, rated for 800 VAC and 500 kVAR at 300 kHz, with a maximum RMS current of 800 A. It has a capacitance of 0.50 µF, a maximum ESR of 1.1 mΩ at +25°C, and operates with a maximum core temperature of +85°C. The capacitor features a flame-retardant UL94V0 rating, has a self-inductance below 3 nH, and comes in a rectangular package measuring 30.2 mm in width, 30 mm in height, and 68 mm in length. Capacitance tolerance is ±10% and the surface temperature must not exceed +45°C without derating the KVAR rating by 2.25% per degree Celsius above that threshold.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
0.5µF Film Capacitor 800V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.5µF
CAP FILM 0.5UF 10% 800VAC CHASS
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 504HC3A800K2SM6 | 1572-1838-ND | 2002-504HC3A800K2SM6 | 504HC3A800K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF |