The 503HC2102K2CM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 200 and capacitance of 0.05 μF. It has a maximum RMS current of 1000 A at 100 kHz, a maximum ESR of 636 mΩ at +25°C, and is rated for a maximum core temperature of +85°C. The capacitor measures 30.2 mm in width, 30 mm in height, and 68 mm in length, and is available with a 2CM6 terminal style. The dielectric is flame retardant to UL94V0, and capacitance tolerance is ±10%. Above +45°C, the KVAR rating must be de-rated by 2.25% per °C. Self-inductance is less than 3 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
0.05µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 0.05µF
CAP FILM 0.05UF 1KVAC CHAS MT
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 503HC2102K2CM6 | 503HC2102K2CM6-ND | 503HC2102K2CM6 | 2002-503HC2102K2CM6 | 503HC2102K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.0500 microF | 0.0500 microF | 0.0500 microF | 0.0500 microF | 0.0500 microF |