Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, with a rated voltage of 10 VDC, capacitance of 33 µF, ESR of 12.06 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 34 mA at 105°C. It has a diameter of 5 mm and height of 5.4 mm, operates from -55°C to +105°C, and meets a capacitance tolerance of +20%. Load life is 1000 hours at 105°C with rated voltage, with capacitance change under 25% and dissipation factor under 200% of maximum specified values.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 10V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SMH010M | 336SMH010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 10 (+/- %) |