Cornell Dubilier Aluminum Electrolytic 227SVH035MFE

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SVH035MFE
Aluminum Electrolytic 227SVH035MFE
For New Design: Yes Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 170 mA @ 120 Hz, 105°C
  • ESR: 1.51 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-227SVH035MFETR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-227SVH035MFETR-ND
Aluminum Electrolytic Capacitors 1572-227SVH035MFETR-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227SVH035MFE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SVH035MFE
Aluminum Electrolytic Capacitors 2002-227SVH035MFE
Surface Mount Capacitors, +105 °C Long Life

Surface Mount Capacitors, +105 °C Long Life

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 227SVH035MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
227SVH035MFE
Aluminum Electrolytic Capacitor 227SVH035MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 227SVH035MFE 1572-227SVH035MFETR-ND 2002-227SVH035MFE 227SVH035MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details