Non-polar aluminum electrolytic capacitor for bypass, coupling, and filtering, with a 50 V DC rated voltage and 3.3 µF capacitance, housed in a 5 mm diameter by 5.4 mm length surface-mount package. It operates from -40°C to +85°C, has a capacitance tolerance of +20%, and handles a ripple current of 18 mA at 85°C and 120 Hz. The dissipation factor is 70.33 Ω at 120 Hz and 20°C. It meets load life requirements of 1000 hours at 85°C with no voltage applied and withstands soldering heat per specified thermal stress conditions.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C Bi-Polar Surface Mount
ELECTROLYTIC/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 335NPS050M | 2002-335NPS050M | 1572-335NPS050MTR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 3.3 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |